EN
  • EN
  • DE

H201CGDL

Part No H201CGDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY RA 3MM 2LVL GRN DIFF / LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green (x 2) Diffused 2.1V 2mA Round with Domed Top 3mm, T-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series H201C
Package Tray
Color Green (x 2)
Wavelength - Peak 568nm
Configuration 2 High
Current 2mA
Millicandela Rating 2mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V
Base Product Number H201
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 100
Win Source Part Number 1174720-H201CGDL
Ultra Librarian 3D Model Ultra Librarian H201CGDL CAD Model

Description

The H201CGDL is a green LED circuit board indicator from Bivar Inc.

  • Package: Tray
  • Voltage: 2.1V
  • Standard Package: 100
  • Configuration: 2 High
  • Viewing Angle: 40 degrees
  • Millicandela Rating: 2mcd
  • Wavelength Peak: 568nm
  • Current: 2mA
  • Lens Type: Diffused
  • Lens Style: Round with Domed Top
  • Lens Size: 3mm, T-1
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM RED/GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3-LEVEL A,R,G
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess