EN
  • EN
  • DE

H100CGD

Part No H100CGD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM GREEN RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 565nm
Configuration Single
Millicandela Rating 30mcd
Viewing Angle 45°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V
Mounting Type Through Hole, Right Angle;5;9;7;10;8;3;4;2;3;1;1528;2007;2460;475;505;679;492;516;90;350;1080;600039;136;3147;1830;754;160;3528;67;1125;14;360;488;5817;3818;10;1516;486;1597;1568;404;1497;28;5962;818;0;15244;823;16634;16635;34518;16636;34519;16637;16639;16640;16641;34521;34522;16642;34520;19097;16643;16644;16645;34536;16646;34534;16647;16648;10449;34533;34535;16649;16650;16651;34537;16652;34538;16653;34528;4169;16047;16670;16671;16672;14276;829;34526;16715;16676;16716;16717;16718;42114;16719;53613;16720;16721;16723;16677;16724;8039;34524;16725;5142;32902;16726;34527;5454;16727;16728;16729;16730;16678;16731;16732;34531;16733;34529;5143;16679;53614;16734;16681;1111;1112;44321;1114;45422;16682;16736;16738;55256;16739;16740;8254;4461;10946;75930;293;4701;26059;34507;34508;34509;34510;34511;53120;28467;27998;38253;38254;34512;34514;34515;53121;53122;36601;36602;123052;53123;123050;53124;53125;34516;53126;53127;34517;53128;17473;53129;53130;53131;123053;123049;53132;53133;53134;53135;53136;53137;130143;130148;130147;53138;53139;53140;53141;53142;53143;53144;123051;53145;53146;53147;53148;53149;16959;16960;16961;16962;16963;56114;98505;16370;16994;16995;17006;17007;17009;17011;17019;17020;17021;16342;17025;17026;17050;17051;17027;17028;18057;17029;17030;17031;17032;17033;17034;18059;17035;17036;110568;17037;17038;17052;17053;17054;17013;17015;17017;17072;17055;17074;17076;17057;16992;17023;17024;18056;17080;17081;17184;17186;17276;17294;31691;31690;15434;119741;119742;57697;15079;65861;17476;16873;16874;16875;16876;16877;16878;53615;16879;16880;18162;18185;17477;34459;68642;68643;68641;68645;68639;68637;68393;65620;68633;68646;93199;93200;93201;93202;93203;93204;93205;93206;93207;93208;93209;93210;93211;93212;93213;93214;93215;6489;55514;55515;55516;55506;55513;55512;55509;101822;55510;55511;23134;59344;34513;53150;23045;131467;15124;34540;34539;62;61;3;2;243;804;241;250;4;1;17;6;0;2;7;1;414;701988;702126;701987;121816;697337;697338;169626;203577;1;313282;313285;313286;313287;313288;313289;313291;313292;313294;807046;313295;313296;313297;313298;313299;313300;806806;313302;313303;313304;313322;313323;806804;313324;743625;313335;320441;320453;320454;320455;320456;320457;320458;320459;320460;320461;320462;320463;806805;320464;320465;320466;320467;320468;320469;320470;320471;320472;320473;320474;320475;320478;745210;320479;320480;320481;806493;320534;320539;320546;320548;745211;320568;320569;320570;320594;320597;351158;351186;351187;351188;351189;492696;351190;351191;351192;351193;351194;351195;351196;351197;351198;351199;351200;351201;351202;351203;351204;677976;492695;806915;351205;351206;351207;351208;351209;351210;351211;351212;351213;351214;351215;351216;351217;351218;351219;351220;351221;351222;351223;351224;351225;351226;351228;860977;351230;351231;351232;351233;351234;351235;351236;351237;351238;351239;351240;351241;351242;351243;351244;351245;351246;351247;351248;351249;351250;351251;351252;806803;351253;351254;351255;351256;351257;351259;351260;351262;351263;351265;351266;351267;351268;351269;351270;351271;351272;807045;351273;351274;351276;351277;351278;806494;351279;351280;351281;351282;351283;351284;351285;351286;351288;351289;351290;351291;351292;351293;351294;351295;351296;490058;351304;351305;351525;492691;351527;351528;351376;351396;351412;351415;351416;351417;351418;351419;351420;351421;351422;351423;351424;351426;351427;351428;351429;351431;351432;351433;351434;351435;351436;351437;351438;351439;351440;351441;351442;351443;351445;351462;351457;351470;351475;351476;351477;351478;351480;351481;351482;351483;351484;351485;351486;351487;351488;351489;351490;351491;351492;351493;351495;351496;351497;351498;351499;35
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566965-H100CGD
Ultra Librarian 3D Model Ultra Librarian H100CGD CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess