EN
  • EN
  • DE

U2010B-AFP

Part No U2010B-AFP
Manufacturer Atmel
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Atmel
Win Source Part Number 397592-U2010B-AFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2010B-AFP CAD Model

Description

The U2010B-AFP is a phase control IC manufactured by Atmel (now Microchip Technology). This IC is designed to be used in dimmer applications for incandescent lamps and universal motors. It provides precise control over the phase angle of the AC waveform, thus allowing for smooth and flicker-free dimming or speed control.

Applications

  • Incandescent Lamp Dimmers: Used in residential and commercial lighting dimmer circuits to control the brightness of incandescent lamps.
  • Universal Motor Speed Control: Implemented in appliances and power tools for adjustable speed control of universal motors.
  • Heater Control: Applied in heating systems for proportional control of heating element power.
  • Fan Speed Regulation: Employed in fan controllers to adjust fan speed based on user preference or system requirements.

Features

  • Phase Control Operation: Controls the conduction angle of a TRIAC or thyristor to adjust AC power.
  • Zero Voltage Switching: Includes zero-crossing detection to minimize switching noise and stress on components.
  • Integrated Hysteresis: Provides hysteresis to prevent flickering and ensure stable operation.
  • Synchronized Operation: Can synchronize with the AC line frequency for precise timing.
  • Low External Component Count: Requires minimal external components for a cost-effective solution.

Benefits

  • Smooth and Flicker-Free Dimming: Provides a pleasant and consistent dimming experience for incandescent lamps.
  • Adjustable Motor Speed: Enables precise speed control for universal motors, improving performance and efficiency.
  • Energy Savings: Reduces energy consumption by adjusting power delivered to lamps, motors, or heating elements.
  • Extended Lamp Life: Decreases stress on lamps, potentially extending their lifespan.
  • Simplified Circuit Design: Requires fewer external components, reducing complexity and cost.

Additional Details

The U2010B-AFP operates by adjusting the firing angle of a TRIAC or thyristor. The internal zero-crossing detection circuitry synchronizes the control signal with the AC line voltage, ensuring accurate and reliable phase control. The integrated hysteresis helps to prevent unstable operation and flickering, resulting in a smoother and more consistent user experience.

For specific application details, component selection, and layout recommendations, it is essential to consult the official datasheet provided by Microchip Technology (formerly Atmel). Furthermore, the proper selection and heatsinking of the external TRIAC are crucial for reliable operation in high-power applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6311 $57.8842
54+ $2.1587 $116.5698
83+ $2.0917 $173.6111
115+ $2.0247 $232.8405
148+ $1.9566 $289.5768
198+ $1.7544 $347.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess