EN
  • EN
  • DE

SMPT-UGC

Part No SMPT-UGC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED GREEN 525NM INGAN SMD  /  LED Circuit Board Indicator LED Circuit Board Indicator Single Green Clear 3.2V 30mA Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Green
Wavelength - Peak 525nm
Configuration Single
Current 30mA
Millicandela Rating 640mcd
Lens Type Clear
Voltage Rating 3.2V
Mounting SMD (SMT)
Other Names 492-1694-6,Q4597448B,492-1694-2,SMPT-UGC,492-1694-1
Standard Package 700
MSL Level 4 (72 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238274-SMPT-UGC
Ultra Librarian 3D Model Ultra Librarian SMPT-UGC CAD Model

Description

The SMPT-UGC is a green LED manufactured by Bivar Inc.

  • Applications: Circuit board indicators, arrays, light bars, and bar graphs
  • Risk: High risk of being counterfeit in the open market
  • Status: Obsolete and has been replaced by newer LED models

You May Also Be Interested in

QT Brightek (QTB)
LED CBI 3MM 2X4 YELLOW DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess