EN
  • EN
  • DE

SM3527UWDN01

Part No SM3527UWDN01
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM3527, 0.1W / LED Lighting series White, Neutral 4000K 3.15V 30mA 120° 1411 (3528 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM3527
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 11lm (Typ)
Current - Test 30mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 116 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 3527
Dimension 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max) 0.043" (1.10mm)
Other Names 492-2171-1,492-2171-2,492-2171-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240278-SM3527UWDN01
Ultra Librarian 3D Model Ultra Librarian SM3527UWDN01 CAD Model

Description

The SM3527UWDN01 electronic component is a white, neutral LED lighting component manufactured by Bivar Inc.

  • Series: SM3527
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Height - Seated (Max): 0.043 inches (1.10mm)
  • Viewing Angle: 120 degrees
  • Voltage - Forward (Vf) (Typ): 3.15V
  • Current - Test: 30mA
  • CCT: 4000K
  • Flux @ 25°C, Current Test: 11lm (Typ)
  • Lumens/Watt @ Current Test: 116 lm/W
  • CRI (Color Rendering Index): 80
  • Thermal Resistance of Package: Not Specified
  • Supplier Device Package: 3527
  • Dimension: 0.138 inches L x 0.106 inches W (3.50mm x 2.70mm)
  • ECCN: EAR99
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Broadcom Limited
Lowest to $0.8408

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess