EN
  • EN
  • DE

SM0603PGC

Part No SM0603PGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD / Green 557nm LED Indication - Discrete 2V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 4.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 557nm
Wavelength - Peak 555nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Base Product Number SM0603
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242258-SM0603PGC
Ultra Librarian 3D Model Ultra Librarian SM0603PGC CAD Model

Description

The SM0603PGC by Bivar Inc. is an optoelectronic component that is a green LED indication with a viewing angle of 130 degrees.

  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • Win Source Part Number: 1242258-SM0603PGC
  • Dimension: 1.60mm L x 0.80mm W
  • Lens Style: Rectangle with flat top

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess