EN
  • EN
  • DE

SM0603BWC

Part No SM0603BWC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR 0603 SMD / Blue 446nm LED Indication - Discrete 3.9V 0603 (1608 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 5.1mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 3.9V
Current - Test 20mA
Viewing Angle 110°
Mounting SMD (SMT)
Wavelength - Dominant 446nm
Wavelength - Peak 428nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242242-SM0603BWC
Ultra Librarian 3D Model Ultra Librarian SM0603BWC CAD Model

Description

The Bivar Inc. SM0603BWC is a blue LED indication.

  • Shape: Rectangular-shaped
  • Lens Style: Flat top
  • Viewing Angle: 110 degrees
  • Lens Size: 1.00mm x 0.80mm
  • Millicandela Rating: 5.1mcd
  • Wavelength-Dominant: 446nm
  • Peak Wavelength: 428nm
  • Forward Voltage: 3.9V
  • Maximum Current: 20mA
  • Packaging: Tape and reel
  • Standard Package: 4000
  • Product Status: Obsolete

You May Also Be Interested in

Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess