EN
  • EN
  • DE

SM0402YC

Part No SM0402YC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 0402 SMD / Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 145mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 592nm
Wavelength - Peak 593nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
Other Names 492-2206-6,492-2206-1,492-2206-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242297-SM0402YC
Ultra Librarian 3D Model Ultra Librarian SM0402YC CAD Model

Description

The SM0402YC is an LED indication discrete product from Bivar Inc.

  • Color: Yellow
  • Millicandela Rating: 145mcd
  • Voltage-Forward (Vf): 2V @ 20mA
  • Wavelength-Dominant: 592nm
  • Wavelength-Peak: 593nm
  • Height: 0.71mm
  • Package/Case: 0402 (1005 Metric)
  • Supplier Device Package: 0402
  • Dimension: 1.00mm L x 0.50mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 0.50mm x 1.00mm
  • ECCN: EAR99
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess