EN
  • EN
  • DE

SLM2505RD

Part No SLM2505RD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED SELF-RETAINING MOUNT / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 1.7V 80mA Round with Domed Top 5mm, T-1 3/4 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Package Tray
Color Red
Wavelength - Peak 700nm
Configuration Single
Current 80mA
Millicandela Rating 1.5mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 1.7V
Mounting Type Through Hole
Base Product Number SLM2505
Other Names 492-1292,SLM-250-5RD
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1238272-SLM2505RD
Ultra Librarian 3D Model Ultra Librarian SLM2505RD CAD Model

Description

The Bivar Inc. SLM2505RD LED is a red LED used in various electronic devices.

  • Popularity: High
  • Viewing Angle: 40 degrees
  • Millicandela Rating: 1.5mcd
  • Mounting: Through-hole
  • Lens Type: Diffused
  • Voltage Rating: 1.7V
  • Current: 80mA

You May Also Be Interested in

Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to $0.4066
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED PRISM 2MM RA ALGAAS RED SMT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4210 $50.5200
290+ $0.3455 $100.1950
450+ $0.3347 $150.6150
620+ $0.3239 $200.8180
800+ $0.3131 $250.4800
1,070+ $0.2807 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess