EN
  • EN
  • DE

NT4GT72U4ND0BV-3C

Part No NT4GT72U4ND0BV-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950836-NT4GT72U4ND0BV-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT4GT72U4ND0BV-3C CAD Model

Description

The NANYA NT4GT72U4ND0BV-3C is a 4GB DDR3 SDRAM module designed for use in desktop computers and servers. It is a high-density module that offers a cost-effective way to increase system memory capacity.

Applications:

  • Desktop computers
  • Servers
  • Workstations

Features:

  • 4GB capacity
  • DDR3 technology
  • PC3-10600 (1333MHz) speed
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC
  • Double-sided module
  • Uses Nanya's high quality ICs

Benefits:

  • Increased system performance
  • Improved multitasking capabilities
  • Faster loading times for applications and games
  • Enhanced overall computing experience
  • Cost-effective memory upgrade

Additional Details:

The NT4GT72U4ND0BV-3C module operates at a voltage of 1.5V. Its timings are typically CL9 (9-9-9-24). It is compatible with motherboards that support DDR3 memory and have a 240-pin DIMM slot. This memory module is built with high quality components to ensure reliability and stability. It is designed to meet or exceed industry standards for performance and compatibility.

The non-ECC feature indicates that the module does not have error correction capabilities, making it suitable for general computing tasks but potentially less ideal for mission-critical server applications where data integrity is paramount. The unbuffered nature means that the memory controller directly accesses the memory chips, providing faster data transfer speeds compared to buffered memory.

This memory module is a suitable choice for upgrading or expanding the memory in a desktop computer or workstation, enhancing overall responsiveness and efficiency. Its 4GB capacity provides a significant boost for running multiple applications simultaneously and handling memory-intensive tasks.

You May Also Be Interested in

Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess