EN
  • EN
  • DE

S-750

Part No S-750
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE ANTISTAT 7.5X.078 BLK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 7.500" (190.50mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314253-S-750
Ultra Librarian 3D Model Ultra Librarian S-750 CAD Model

Description

The 1314253-S-750 is a card guide accessory from Bivar Inc.

  • Series: STAT-O-GIDE™
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Length: 7.500 inches (190.50mm)
  • Material: Nylon
  • Standard Package: 1,000 pcs
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985
  • MSL: 1 (Unlimited Shelf Life)

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP-IN 6.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 6.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 2.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 11" NAT NYL
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 4" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 5.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 4.51LX.075SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 10.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess