EN
  • EN
  • DE

115-100

Part No 115-100
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT CIRCULAR TO-18 0.100\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Circular
Usage TO-18
Material Nylon
Color White
Height 0.100" (2.54mm)
Diameter - Outside 0.200" (5.08mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567203-115-100
Ultra Librarian 3D Model Ultra Librarian 115-100 CAD Model

Description

N

You May Also Be Interested in

RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Appleton
Hardware
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.060\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.040\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR ELECT CAP 0.270\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.125\
Need more? Email Us
Thomas & Betts
Adapter,1in.NPT To AN-MS 20,22,
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.040\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess