Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr TE Connectivity Passive Product
Series BMB-L
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 350mA
DC Resistance (DCR) (Max) 300mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1340170-BMB2A1000LN2
Ultra Librarian 3D Model Ultra Librarian BMB2A1000LN2 CAD Model

Description

The Filters - Ferrite Beads and Chips electronic component is a BMB-L series product with a size/dimension of 0.079" L x 0.047" W (2.00mm x 1.20mm).

  • Current Rating (Max): 350mA
  • Impedance: 1 kOhms @ 100 MHz
  • Win Source Part Number: 1340170-BMB2A1000LN2

You May Also Be Interested in

Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $0.1173
ECAD model for 74279201
Laird-Signal Integrity Products
FERRITE BEAD 200 OHM 0603 1LN
Need more? Email Us
ECAD model for LI0603B201R-10
Sunlord
FERRITE BEAD 100025%OHM 0603 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm
Lowest to $0.0134
ECAD model for SZ1608G102TF
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.1489
ECAD model for 7427927291
TDK Corporation
FERRITE BEAD 2.5K OHM 0603 1LN / 2.5 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
Lowest to $0.0533
ECAD model for KMZ1608AHR252BTD25
Taiyo Yuden
FERRITE BEAD 30 OHM 0402 1LN / 30 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm
Lowest to $0.0180
ECAD model for BKP1005EM300-T
Kemet
FERRITE BEAD 68 OHM 0402 1LN
Need more? Email Us
ECAD model for Z0402C680CSMST
Bourns Inc.
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
ECAD model for MG1608-121Y
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 220 OHM 1206 1LN
Lowest to $0.1618
ECAD model for 742792122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention