EN
  • EN
  • DE

B8673

Part No B8673
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048014-B8673
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B8673 CAD Model

Description

The Belden B8673 is a high-quality, low-loss coaxial cable designed for various communication and data transmission applications. Belden is a well-known manufacturer of cables and connectivity solutions, and the B8673 reflects their commitment to performance and reliability. This cable is engineered to minimize signal attenuation and ensure excellent signal integrity over long distances.

Applications

  • Broadcast video systems: Used for transmitting high-definition video signals in broadcast studios and mobile production units.
  • Satellite communications: Suitable for connecting satellite dishes to receivers and transmitting data.
  • Wireless communication systems: Used as feeder cables for antennas in cellular and Wi-Fi networks.
  • CCTV systems: Ideal for transmitting video signals from security cameras to monitoring stations.
  • Data transmission: Used in data centers and other environments where high-speed data transfer is crucial.

Features

  • Low Attenuation: Minimizes signal loss over long distances, ensuring optimal performance.
  • High Shielding Effectiveness: Provides excellent protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Construction: Designed to withstand harsh environmental conditions and physical stress.
  • Impedance Control: Maintains a consistent impedance for accurate signal transmission.
  • Flame Retardant: Constructed with materials that inhibit the spread of fire, enhancing safety.

Benefits

  • Improved Signal Quality: Ensures clear and reliable signal transmission, reducing errors and downtime.
  • Reduced Interference: Minimizes the impact of external noise, improving system performance.
  • Long-Term Reliability: Provides a durable and dependable solution for critical communication needs.
  • Easy Installation: Designed for straightforward installation, saving time and labor costs.
  • Enhanced Safety: Meets industry standards for flame retardancy, protecting equipment and personnel.

Additional Details

The B8673 typically features a solid or stranded center conductor made of copper or copper-clad steel for optimal conductivity. The dielectric insulation is often made of foam polyethylene or other low-loss materials. The cable includes multiple layers of shielding, such as foil and braid, to maximize EMI/RFI protection. The outer jacket is usually made of PVC or a similar material that provides abrasion resistance and environmental protection. The specific impedance is usually 75 Ohms but can vary, double check the datasheet. Always consult the manufacturer's datasheet for detailed specifications and installation guidelines to ensure optimal performance and safety.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess