EN
  • EN
  • DE

B8524-17

Part No B8524-17
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047996-B8524-17
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B8524-17 CAD Model

Description

The Belden B8524-17 is a high-performance cable designed for demanding industrial and commercial applications. Belden is a well-known manufacturer of cables and connectivity solutions, recognized for their quality and reliability. The B8524-17 cable is engineered to provide excellent signal integrity and durability in harsh environments.

Applications

  • Industrial Automation: Used in industrial control systems, connecting sensors, actuators, and other devices.
  • Data Communication: Employed in data transmission networks, ensuring reliable data transfer between devices.
  • Security Systems: Integrated into security surveillance systems, providing connectivity for cameras and monitoring equipment.
  • Transportation: Used in transportation systems, such as trains and buses, for communication and control applications.
  • Commercial Buildings: Deployed in commercial buildings for various communication and control systems.

Features

  • High-Quality Construction: Manufactured with high-quality materials to ensure durability and long-term reliability.
  • Excellent Signal Integrity: Designed to provide excellent signal transmission characteristics, minimizing signal loss and interference.
  • Shielded Cable: Features shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Flame Retardant: Constructed with flame-retardant materials for enhanced safety in fire-prone environments.
  • Durable Jacket: Outer jacket provides protection against abrasion, chemicals, and other environmental factors.

Benefits

  • Reliable Performance: Ensures reliable signal transmission, minimizing downtime and maintaining system performance.
  • Reduced Interference: Shielding protects against EMI and RFI, ensuring clear and accurate signal transmission.
  • Enhanced Safety: Flame-retardant construction enhances safety in fire-prone environments, protecting personnel and equipment.
  • Long-Term Durability: High-quality materials and durable jacket ensure long-term reliability, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications, providing a flexible connectivity solution.

Additional Details: The Belden B8524-17 cable is typically a multi-conductor cable with various gauge options available. The specific construction and shielding type may vary depending on the exact specifications. It is designed to meet or exceed industry standards for performance and safety. The cable's durable construction and excellent signal integrity make it a reliable choice for demanding applications where signal quality and longevity are critical.

You May Also Be Interested in

Amic
Lowest to $2.1666
Cypress Semiconductor Corp
Need more? Email Us
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess