EN
  • EN
  • DE

AX300033-S

Part No AX300033-S
Manufacturer Belden Inc.
Catalog Modular Cables
Description 110 PATCHCORD 4PR GY 2FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1020463-AX300033-S
Ultra Librarian 3D Model Ultra Librarian AX300033-S CAD Model

Description

The 1020463-AX300033-S is a modular cable assembly manufactured by Belden Inc.

  • Category: Cable Assemblies - Modular Cables
  • Designed for: various electronic applications
  • Package: bulk package
  • Quantity: 1 piece
  • ECCN: EAR99 compliant
  • REACH: not affected by REACH regulations
  • HTSUS code: 8544.42.2000
  • Usage: widely used in the industry
  • Product Status: active
  • Moisture Sensitivity Level: no moisture sensitivity level

You May Also Be Interested in

Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64'
Lowest to $2.5014
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 7' / CAT6 PATCH CORD,UNSHIELDED,BOOTED ,7 FOOT,UTP
Lowest to $30.5163
Assmann WSW Components
CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A, BLUE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 50'
Lowest to $25.3277
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess