EN
  • EN
  • DE

83308E 0091000

Part No 83308E 0091000
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description CBL 1COND STRND 16AWG WHT 1000' / 16 AWG Hook-Up, Shielded Wire 19/29 White 600V 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Series MIL-W-16878/4 Type E
Package Spool
Product Status Active
Cable Type Hook-Up, Shielded
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.120" (3.05mm)
Jacket (Insulation) Thickness 0.011" (0.28mm)
Length 1000.0' (304.8m)
Voltage 600V
Temperature Range - Operating -65°C ~ 200°C
Jacket Color White
Base Product Number 83308E
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 870324-83308E 0091000
Ultra Librarian 3D Model Ultra Librarian 83308E 0091000 CAD Model

Description

The 870324-83308E 0091000 is a single conductor cable, specifically a hook-up wire.

  • Series: MIL-W-16878/4 Type E
  • Wire Gauge: 16 AWG
  • Length: 1000.0 feet (304.8 meters)
  • Shielded: Yes
  • Voltage: Up to 600V
  • Conductor Material: Copper, silver coated
  • Insulation Material: Tetrafluoroethylene (TFE)
  • Jacket Color: White
  • Diameter: 0.120 inches (3.05mm)
  • Thickness: 0.011 inches (0.28mm)
  • Operating Temperature: -65°C to 200°C
  • Manufacturer: Belden Inc.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
TE Connectivity
HOOK-UP STRND 22AWG 600V BLACK / 22 AWG Hook-Up Wire 19/34 Black 600V
Need more? Email Us
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
Alpha Wire
HOOK-UP SOLID 20AWG GRN 100' / 20 AWG Hook-Up Wire Solid Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess