Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Magnetic Wire
Mfr Belden Inc.
Package Spool
Product Status Active
Wire Gauge 22 AWG
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Polyamide
Jacket (Insulation) Diameter 0.028" (0.71mm)
Length - Approximate 501.0' (153m)
Ratings MW 35-C HY
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 858324-8077
Ultra Librarian 3D Model Ultra Librarian 8077 CAD Model

Description

The magnetic wire with the Win Source Part Number 858324-8077 is a transformer and inductor component used in electronic devices.

  • Manufacturer: Belden Inc.
  • Package: Spool
  • Wire Gauge: 22 AWG
  • Standard Package: 1 piece
  • Rating: MW 35-C HY
  • Conductor Material: Copper, Annealed Bare
  • Jacket (Insulation) Material: Polyamide
  • Diameter: 0.028" (0.71mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8544.49.3080
  • Approximate Length: 501.0' (153m)

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 27-36AWG QC 0.110
Need more? Email Us
ECAD model for 1601133-2
TE Connectivity
CONN MAG TERM 27-36AWG IDC
Lowest to $0.3029
ECAD model for 4-1601117-1
TE Connectivity
CONN MAG TERM 27-30AWG IDC
Need more? Email Us
ECAD model for 62526-1
TE Connectivity
CONN MAG TERM 18-34AWG CONTACTOR
Need more? Email Us
ECAD model for 2-1601083-2
TE Connectivity
CONN MAG TERM 18-34AWG IDC
Need more? Email Us
ECAD model for 8-1601046-1
TE Connectivity
CONN MAG TERM 10-14AWG CRIMP
Lowest to $4.6821
ECAD model for 1601953-1
TE Connectivity
CONN MAG TERM 20-23AWG IDC
Need more? Email Us
ECAD model for 964110-1
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.187
Need more? Email Us
ECAD model for 2-1601035-2
Belden Inc.
MW-35C HY 22AWG
Need more? Email Us
ECAD model for 8077

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention