EN
  • EN
  • DE

7915A 0091000

Part No 7915A 0091000
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Belden Inc.
Packaging Spool
Cable Type Coaxial
Cable Group RG-6
Wire Gauge 18 AWG
Conductor Strand Solid
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.275" (6.99mm)
Shield Type Foil, Braid
Impedance 75 Ohms
Length 1000.0' (304.80m)
Jacket Color White
Conductor Material Copper, Bare
Dielectric Material Foam Polyethylene (FPE)
Dielectric Diameter 0.180" (4.57mm)
Shield Material Aluminum
Shield Coverage 100%, 77%
VoP, Velocity of Propagation 83.0
Temperature Range - Operating -40°C ~ 80°C
Base Product Number 7915A
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1480157-7915A 0091000
Ultra Librarian 3D Model Ultra Librarian 7915A 0091000 CAD Model

You May Also Be Interested in

Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM / Cable Assembly 1.37mm Cable 0.1m SMA to AMC F-M Bag
Lowest to $8.1852
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 300MM / Cable Assembly 1.37mm Cable 0.3m SMA to AMC F-M Bag
Lowest to $5.4908
Amphenol-RF Division
COAX CBL U.FL AMC-U.FL AMC
Lowest to $18.9180
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 60MM / AMC Right Angle Plug to AMC Right Angle Plug on 1.13 mm Micro-cable 60 mm
Lowest to $5.1501
Amphenol-RF Division
MMCX-MMCX RA PLG RG-178 36" / Cable Assembly RG178/U 0.914m MMCX to MMCX PL-PL Bag
Lowest to $27.3372
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess