EN
  • EN
  • DE

5002UP 010500

Part No 5002UP 010500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 4COND 12AWG PVC FRPVC / 4 Conductor Multi-Conductor Cable Black 12 AWG 500.0' (152.4m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 12 AWG
Conductor Strand 65/30
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.365" (9.27mm)
Length 500.0' (152.4m)
Jacket Color Black
Ratings UL Style CL3
Features Rip Cord
Voltage 300 V
Temperature Range - Operating -20°C ~ 75°C
Usage Commercial Audio
Jacket (Insulation) Thickness 0.0220" (0.559mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 5002UP
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL7669-500
Standard Package 500
Win Source Part Number 982335-5002UP 010500
Ultra Librarian 3D Model Ultra Librarian 5002UP 010500 CAD Model

Description

This multi-conductor cable is perfect for commercial audio use. The cable features 4 conductors with a wire gauge of 12 AWG and a voltage rating of 300V.

  • Conductors: 4
  • Wire Gauge: 12 AWG
  • Voltage Rating: 300V
  • Package: Spool
  • Length: 500.0' (152.4m)
  • Conductor Material: Copper, Bare
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket (Insulation) Diameter: 0.365" (9.27mm)
  • Jacket (Insulation) Thickness: 0.0220" (0.559mm)
  • Temperature Range: -20°C ~ 75°C
  • UL Style: CL3 rating
  • Conductor Strand: 65/30
  • Jacket Color: Black
  • Application: Ideal for use in commercial audio applications

You May Also Be Interested in

Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess