EN
  • EN
  • DE

1672A TIN1000

Part No 1672A TIN1000
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description #29 TFE SH TINNED COAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Coaxial Cables (RF)
Mfr Belden Inc.
Package Spool
Product Status Active
Cable Type Coaxial
Wire Gauge 29 AWG
Conductor Strand Solid
Jacket (Insulation) Diameter 0.087" (2.21mm)
Shield Type Foil, Braid
Impedance 75 Ohms
Length 1000.0' (304.80m)
Conductor Material Steel, Copper Covered, Silver Coated
Dielectric Material Tetrafluoroethylene (TFE)
Dielectric Diameter 0.062" (1.57mm)
Shield Material Copper, Bare; Tin
Shield Coverage 100%
Temperature Range - Operating -70°C ~ 200°C
Base Product Number 1672A
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 876612-1672A TIN1000
Ultra Librarian 3D Model Ultra Librarian 1672A TIN1000 CAD Model

Description

The 876612-1672A TIN1000 is a coaxial cable from Belden Inc.

  • Category: Cables, Wires - Coaxial Cables (RF)
  • Package: spool
  • Length: 1000.0' (304.80m)
  • Wire Gauge: 29 AWG
  • Impedance: 75 Ohms
  • Shield Material: copper and tin
  • Conductor Strand: solid
  • Conductor Material: steel, copper covered, and silver coated
  • Temperature Range: -70°C to 200°C
  • Status: active product
  • MSL: no moisture sensitivity level
  • ECCN: EAR99 compliant
  • REACH: not affected by REACH regulations

You May Also Be Interested in

Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
TE Connectivity
10612-24-9 FEET
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess