EN
  • EN
  • DE

ZXC001AGQB

Part No ZXC001AGQB
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 413758-ZXC001AGQB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXC001AGQB CAD Model

Description

The ZXC001AGQB is a DC-DC converter module manufactured by Bel Power Solutions. It's designed to provide a regulated DC output voltage from a DC input source. These modules are commonly used in a variety of applications requiring efficient and reliable power conversion.

Applications

  • Telecommunications Equipment: Provides power to various telecom components.
  • Networking Equipment: Powers network switches, routers, and other infrastructure devices.
  • Industrial Automation: Used in control systems, PLCs, and other industrial equipment.
  • Data Centers: Provides power to servers and other data center hardware.
  • Medical Equipment: Used in diagnostic and monitoring devices, adhering to safety standards.
  • Transportation Systems: Powers electronic components in vehicles and railway systems.

Features

  • High Efficiency: Provides efficient power conversion, reducing energy waste.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Over-Voltage Protection: Protects the load from excessive voltage.
  • Over-Current Protection: Protects the module and load from excessive current.
  • Short-Circuit Protection: Protects the module from damage in the event of a short circuit.

Benefits

  • Reliable Power Conversion: Provides a stable and reliable power source for sensitive electronics.
  • Increased System Efficiency: Reduces energy consumption and heat generation.
  • Protection Against Fault Conditions: Protects the load and module from damage.
  • Simplified System Design: Reduces the complexity of power supply design.
  • Compact Size: Enables integration into space-constrained applications.

Additional Details

Specific details regarding the ZXC001AGQB's input voltage range, output voltage, and current ratings would be available in the manufacturer's datasheet. Generally, these modules are designed for high reliability and long life. They often include thermal management features, such as heat sinks or thermal pads, to dissipate heat. The module is likely to be RoHS compliant, indicating that it meets environmental standards for the restriction of hazardous substances. The module's construction typically involves surface-mount components on a multi-layer PCB. The specific isolation voltage between input and output, and the operating temperature range, are critical parameters to consider for the intended application. Refer to the Bel Power Solutions documentation for precise electrical characteristics and safety certifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess