EN
  • EN
  • DE

YEV09T20-0GQ

Part No YEV09T20-0GQ
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 411434-YEV09T20-0GQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YEV09T20-0GQ CAD Model

Description

The YEV09T20-0GQ is a DC-DC converter module manufactured by Bel Power Solutions, a leading provider of power solutions. This module is designed to efficiently convert DC voltage levels, providing a stable and regulated power source for various applications.

Applications

  • Telecommunications: Powering telecom infrastructure equipment such as base stations and central office switches.
  • Networking: Providing reliable power to network routers, switches, and servers.
  • Industrial Automation: Supplying stable power to industrial control systems, PLCs, and other automation equipment.
  • Medical Equipment: Powering sensitive medical devices that require precise and reliable power.
  • Transportation: Used in railway and automotive applications for power conversion and management.

Features

  • High Efficiency: Optimizes power conversion to minimize energy waste and heat generation.
  • Wide Input Voltage Range: Accommodates a variety of input voltage levels, offering flexibility in system design.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Over Voltage Protection (OVP): Protects the module and connected devices from damaging voltage spikes.
  • Over Current Protection (OCP): Prevents damage caused by excessive current draw.
  • Short Circuit Protection (SCP): Safeguards the module and connected devices from short circuits.
  • Over Temperature Protection (OTP): Shuts down the module to prevent overheating and damage.
  • Remote On/Off Control: Allows for remote control of the module's operation, enabling power management and energy savings.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Enhanced System Reliability: Stable and regulated power minimizes the risk of system failures.
  • Improved Energy Efficiency: High efficiency reduces energy consumption and operating costs.
  • Comprehensive Protection: Protection features safeguard the module and connected devices from damage.
  • Flexible System Design: Wide input voltage range and remote control capabilities allow for greater flexibility in system design.
  • Reduced Heat Generation: Efficient design minimizes heat generation, simplifying thermal management.

Specific Technical Details: While the specific specifications may vary, typical parameters include input voltage ranges such as 18-75VDC or 36-75VDC, and output voltages such as 5VDC, 12VDC, 15VDC, or 24VDC. The output current rating depends on the specific model. The module likely incorporates surface mount technology. The operating temperature range is generally designed for industrial environments, often ranging from -40°C to +85°C. Refer to the Bel Power Solutions datasheet for the precise specifications for the YEV09T20-0GQ model.

You May Also Be Interested in

Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess