EN
  • EN
  • DE

VHK50W-Q24-S12

Part No VHK50W-Q24-S12
Manufacturer Bel Power Solutions
Catalog DC DC Converters
Description DC/DC CONVERTER 12V 50W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 4.16A
Power (Watts) 50W
Efficiency 82%
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Chassis Mount
Size / Dimension 4.23" L x 4.01" W x 1.50" H (107.5mm x 101.8mm x 38.0mm)
Standard Number -;5;9;7;10;8;3;4;2;3;1;5812;2084;4182;3491;602360;5884;1178;3838;4022;3394;454;179;2277;6117;600443;2034;3131;2080;1776;2353;102;603;1738;602;2647;5695;5797;4169;2387;2166;1939;602278;1195;3986;2625;5151;1866;150;1589;2725;811;2392;2770;1188;555;4457;3318;277;596;835;4953;4078;4185;4881;945;1597;2351;178;271;1568;285;296;1951;2303;2309;3647;44;1102;601898;62;2050;2946;281;1470;818;0;68702;90200;90799;133172;133169;68743;68745;108330;108331;138413;138414;68747;121732;138415;68748;131248;83753;82718;82731;83754;87793;82758;99697;99748;68793;126667;126670;126666;68794;126673;126658;126665;126669;75285;75286;75287;126674;68795;126662;126671;126675;126672;126663;68798;68799;68800;118899;93780;68737;118893;126652;71682;71681;68741;68740;71688;68739;3922;81197;66659;68698;115074;68954;128049;84954;68801;3138;85207;85206;83022;83023;83027;83024;68826;34969;68829;68830;85209;85208;68878;71668;83309;91273;118900;118901;68738;118902;118903;118904;118905;91279;93781;91280;71667;83310;71666;99540;99542;99543;96053;68828;68831;68827;68832;68825;68824;112533;112665;128574;68833;68823;77494;128575;68834;84677;84669;84671;84674;84676;84670;84672;84673;84675;50182;68874;68875;118675;118676;118677;122529;68819;68818;84632;68876;134506;139320;139319;68952;96054;68656;41913;68956;68951;68958;68959;68960;47261;68967;75845;75846;68845;68846;68847;75819;75820;132328;121625;120864;77423;131581;107973;118061;113062;68973;103018;68961;68974;68975;68953;68966;68968;98104;68965;68957;66758;68671;90201;139401;54883;23842;29801;86570;68837;68838;106352;125957;42172;68675;131733;131734;7043;68676;128047;68696;68697;128050;68695;68694;128099;115076;115075;101174;68855;66934;68731;68723;68730;63390;68724;68725;68971;68962;68970;66935;66937;68722;47116;47117;36327;47125;47118;47119;68736;68735;68734;68732;68733;77216;66938;68856;6786;115398;115400;85261;66972;112807;112803;122396;122397;122398;122399;122400;128943;76593;68657;68658;18258;68969;68749;96872;96873;74242;67010;67424;67011;67012;67016;67451;68820;85047;124057;113930;68797;68709;68710;68711;68712;68713;68750;68751;88010;85786;68753;107984;68850;11795;68808;68754;68809;68810;68811;84953;124054;124055;68755;68756;121767;116167;87096;121769;111567;87071;121766;121768;87072;121771;106261;106255;121770;91333;111568;116430;121772;121773;121774;68758;68759;68761;68762;68764;68765;68766;70172;70173;131135;139402;68728;68727;131133;129324;106594;131134;92648;68705;68706;68707;68708;89543;121626;121627;96723;124441;124442;117957;117958;103857;117959;117960;68812;68813;68814;68815;68816;82614;68817;110663;110664;68662;68661;68663;68664;68660;68665;68668;68667;68666;134489;68726;68669;68677;68678;68679;68680;68681;95924;68683;68682;68684;68685;68802;68858;86989;86990;68860;86993;68714;86996;86997;86994;86995;86991;86992;68862;68863;68865;68866;68867;80996;68835;73893;81920;73894;81921;68868;79766;68869;79767;68870;79768;68877;79935;79797;68717;83222;83221;74838;83223;83231;83224;84946;74839;74834;84950;81848;115782;106603;121047;68767;68769;68770;68772;68774;68776;68778;68780;68782;31175;68692;68693;80848;68690;68687;68688;68689;68686;50224;81939;69064;68839;68840;98659;98660;116070;116066;68786;68787;68788;81053;80234;81052;68789;68790;68791;68792;85626;89145;89134;93933;116190;131637;131638;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;1;329228;344214;344226;344232;344235;349442;361521;361527;365139;382162;220529;430521;215306;200544;201583;197371;34148;132007;208524;249171;267452;253213;281265;270755;295157;305478;296631;297465;74
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1538629-VHK50W-Q24-S12
Ultra Librarian 3D Model Ultra Librarian VHK50W-Q24-S12 CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6486
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 15W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess