EN
  • EN
  • DE

UT1201-7G

Part No UT1201-7G
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 500W / Enclosed, Conformal Coated AC DC Converters 1 Output 70 ~ 140 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series Melcher T (500W)
Package Bulk
Type Enclosed, Conformal Coated
Number of Outputs 1
Voltage - Input 70 ~ 140 VAC
Current - Output 1 16 A
Power (Watts) 500W
Applications ITE (Commercial)
Voltage - Isolation 2.8 kV
Efficiency 91%
Temperature Range - Operating -25°C ~ 71°C (With Derating)
Features Adjustable Output, Load Sharing, PFC
Mounting Type Chassis Mount
Dimension 6.60" L x 5.60" W x 4.40" H (168.0mm x 141.0mm x 111.0mm)
Approval Agency cCSAus, CE
Base Product Number UT1201
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Standard Package 4
Win Source Part Number 1102225-UT1201-7G
Ultra Librarian 3D Model Ultra Librarian UT1201-7G CAD Model

Description

The Bel Power Solutions Melcher T (500W) UT1201-7G is an enclosed, conformal coated type AC-DC converter with adjustable output, load sharing, and PFC features.

  • It is suitable for ITE (Commercial) applications and has a power of 500W.
  • The converter has a voltage input range of 70 ~ 140 VAC and an efficiency of 91%.
  • It has one output with a maximum output current of 16A.
  • The converter requires a chassis mount and can operate in a temperature range of -25°C ~ 71°C (With Derating).
  • The dimensions of the package are 6.60" L x 5.60" W x 4.40" H (168.0mm x 141.0mm x 111.0mm).

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,635.5009 $2,635.5009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess