EN
  • EN
  • DE

SQ24T10050-MEC0

Part No SQ24T10050-MEC0
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 192720-SQ24T10050-MEC0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQ24T10050-MEC0 CAD Model

Description

The SQ24T10050-MEC0 is a DC-DC converter module manufactured by Bel Power Solutions. This module provides a regulated output voltage from a DC input source, commonly used in industrial and communication applications requiring reliable power conversion.

Applications

  • Telecommunications Equipment: Supplies regulated power to components in telecom infrastructure.
  • Industrial Automation: Implemented in industrial control systems for powering sensors and controllers.
  • Networking Devices: Powers networking equipment like routers and switches.
  • Distributed Power Systems: Used in distributed power architectures for localized power conversion.
  • Medical Devices: Provides stable power for medical equipment.

Features

  • Isolated Output: Electrical isolation between input and output for safety and noise reduction.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • High Efficiency: Delivers high power conversion efficiency, reducing heat dissipation.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Protects the module from excessive current.
  • Short Circuit Protection (SCP): Protects the module from damage due to short circuits.
  • Thermal Shutdown: Shuts down the module in case of over-temperature conditions.

Benefits

  • Reliable Power Conversion: Ensures stable power for critical applications.
  • Enhanced Safety: Isolation enhances safety.
  • Reduced Energy Consumption: High efficiency minimizes energy waste.
  • Protection Features: Protects the module and load from damage.
  • Compact Size: Easy integration.

Additional Details

The SQ24T10050-MEC0 typically operates with a 24V nominal input and provides a regulated 10V output at 500mA. It meets industry standards for safety and EMC. Encapsulated package for easy mounting. Detailed specifications include input voltage ranges, output voltage accuracy, ripple and noise, isolation voltage, and operating temperature range. Consult Bel Power Solutions datasheets for comprehensive information.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess