EN
  • EN
  • DE

QM48T14120-NAB0GQ

Part No QM48T14120-NAB0GQ
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181845-QM48T14120-NAB0GQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM48T14120-NAB0GQ CAD Model

Description

The QM48T14120-NAB0GQ is a power module manufactured by Bel Power Solutions. It is part of the QM series, known for its configurable power solutions suitable for a wide range of applications. This particular model delivers a power output optimized for systems requiring a 48V input and multiple output voltages. The module is designed to provide reliable and efficient power conversion within a compact footprint.

Applications

  • Industrial Automation: Powering control systems, PLCs, and robotic equipment.
  • Medical Equipment: Serving as a reliable power source for diagnostic and therapeutic devices.
  • Telecommunications: Providing power to networking equipment, servers, and communication infrastructure.
  • Test and Measurement: Powering instruments and equipment used in testing and validation processes.
  • Renewable Energy: Integration into power conversion systems for solar and wind energy applications.

Features

  • Configurable Outputs: Designed to offer flexible output voltage and current configurations.
  • High Efficiency: Provides efficient power conversion, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, enhancing compatibility with various power sources.
  • Compact Size: Space-saving design allows for integration into space-constrained environments.
  • Comprehensive Protection: Includes overvoltage, overcurrent, and overtemperature protection for enhanced reliability.
  • Remote Sense: Capable of remote voltage sensing for improved regulation accuracy at the load.
  • Power Good Signal: Provides a signal indicating the status of the output voltage.

Benefits

  • Enhanced System Reliability: Robust design and comprehensive protection features ensure reliable operation.
  • Simplified System Design: Configurable outputs streamline integration into diverse applications.
  • Reduced Energy Consumption: High efficiency minimizes energy waste, lowering operating costs.
  • Optimized Space Utilization: Compact size allows for deployment in space-constrained environments.
  • Improved Performance: Accurate voltage regulation and stable power delivery enhance system performance.
  • Reduced Downtime: Protection features prevent damage from voltage or current surges, reducing downtime.

Additional Details

The QM48T14120-NAB0GQ power module is constructed with high-quality components to ensure long-term reliability. It meets industry safety standards and regulations. The module also incorporates thermal management features to dissipate heat effectively. The specific output voltage and current configurations can be customized to meet specific application requirements. Detailed specifications, including input voltage range, output voltage accuracy, and efficiency curves, are available in the product datasheet. Consult the manufacturer's documentation for precise electrical and mechanical characteristics.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess