EN
  • EN
  • DE

LDW25-24S

Part No LDW25-24S
Manufacturer Bel Power Solutions
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC CONVERTER 24V 25W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Bel Power Solutions
Series LDW25 (25W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 90 ~ 500 VAC
Voltage - Output 1 24V
Current - Output (Max) 1A
Power (Watts) 25W
Voltage - Isolation 4.2 kV
Applications ITE (Commercial)
Efficiency 83%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, IP20, Universal Input
Dimension 2.42" L x 2.83" W x 3.54" H (61.5mm x 72.0mm x 90.0mm)
Approval Agency CE, cULus
Minimum Load Required No
Base Product Number LDW25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6001
Other Names 2266-LDW25-24S,179-2971,LDW25-24
Standard Package 20
Win Source Part Number 1230061-LDW25-24S
Ultra Librarian 3D Model Ultra Librarian LDW25-24S CAD Model

Description

The Bel Power Solutions LDW25-24S is a 25W power supply that belongs to the LDW25 series of industrial DIN rail power supplies.

  • Power: 25W
  • Series: LDW25
  • Type: Industrial DIN Rail
  • Features: Adjustable Output, IP20, Universal Input
  • Application: ITE (Commercial)
  • Standard Package: 20
  • Number of Outputs: 1
  • Maximum Current Output: 1A
  • Voltage Output: 24V
  • Efficiency: 83%
  • Minimum Load: No
  • Operating Temperature: -40°C to 70°C (with derating)
  • Dimensions: 2.42" L x 2.83" W x 3.54" H (61.5mm x 72.0mm x 90.0mm)

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess