EN
  • EN
  • DE

HN12-5.1-AG

Part No HN12-5.1-AG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 61W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 19 Weeks
Features Linear AC DC Converters Output 12V - - - 5.1A 100, 120, 220, 230, 240 VAC Input
Manufacturer Bel Power Solutions
Series Linear N
Package Bulk
Operating Temperature Range 0°C ~ 50°C
Mounting Chassis Mount
Family Name HN12-5.1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920560-HN12-5.1-AG
Ultra Librarian 3D Model Ultra Librarian HN12-5.1-AG CAD Model

Description

The Linear N HN12-5.1-AG AC DC converter is designed for chassis mounting by Bel Power Solutions.

  • Output: 12V
  • Current Output: 5.1A
  • Operating Temperature Range: 0°C to 50°C
  • Input: 100, 120, 220, 230, or 240 VAC
  • Package: Bulk
  • Family Name: HN12-5.1
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package Includes: 8 pieces

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess