EN
  • EN
  • DE

BM3040-7

Part No BM3040-7
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 5.1V 2X15V 50W / Enclosed, Conformal Coated DC DC Converter 3 Output 5.1V 15V 15V 5A, 600mA, 600mA 70V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Bel Power Solutions
Series Melcher M (50W)
Package Bulk
Type Enclosed, Conformal Coated
Voltage - Input (Min) 14V
Voltage - Input (Max) 70V
Number of Outputs 3
Voltage - Output 1 5.1V
Voltage - Output 2 15V
Voltage - Output 3 15V
Current - Output (Max) 5A, 600mA, 600mA
Power (Watts) 50W
Applications ITE (Commercial), Railway
Efficiency 76%
Temperature Range - Operating -25°C ~ 71°C
Mounting Type Chassis Mount
Dimension 6.84" L x 4.38" W x 1.52" H (173.7mm x 111.2mm x 38.7mm)
Approval Agency CE, cULus, EN, IEC, TUV
Base Product Number BM3040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2266-BM3040-7
Standard Package 5
Win Source Part Number 1049484-BM3040-7
Ultra Librarian 3D Model Ultra Librarian BM3040-7 CAD Model

Description

The Bel Power Solutions BM3040-7 is a 50W enclosed DC-DC converter that is conformal coated.

  • Power: 50W
  • Type: Enclosed DC-DC Converter
  • Coating: Conformal Coated
  • Outputs: 3
  • Maximum Output Current: 5A, 600mA, and 600mA
  • Input Voltage Range: 14V to 70V
  • Output Voltage: 5.1V (Output 1), 15V (Output 2 and 3)
  • Efficiency: 76%
  • Applications: ITE (Commercial) and Railway
  • Mounting: Chassis Mountable
  • Temperature Range: -25°C to 71°C
  • Dimensions: 6.84" L x 4.38" W x 1.52" H (173.7mm x 111.2mm x 38.7mm)
  • Approvals: CE, cULus, EN, IEC, and TUV
  • Alternative Parts: DPX4024T0512, DPX4024T0515, DPX4048T0512BM 3040-7, and BM30407

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess