EN
  • EN
  • DE

V7BA-06A1A0G

Part No V7BA-06A1A0G
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841945-V7BA-06A1A0G
Ultra Librarian 3D Model Ultra Librarian V7BA-06A1A0G CAD Model

Description

The V7BA-06A1A0G is a surface mount fuse manufactured by Bel Fuse Inc. This fuse is designed to provide overcurrent protection in various electronic circuits. Its key features include a compact size, reliable performance, and compliance with industry standards, making it suitable for a wide range of applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables to protect circuits from overcurrent conditions.
  • Industrial Equipment: Employed in industrial control systems, sensors, and actuators for reliable circuit protection.
  • Power Supplies: Integrated into power supplies and adapters to prevent damage from current surges.
  • LED Lighting: Utilized in LED drivers to protect against short circuits and overcurrent events.
  • Battery Management Systems: Applied in battery packs and chargers to safeguard against overcurrent and short-circuit conditions.

Features:

  • Surface Mount Design: Facilitates automated assembly and efficient utilization of board space.
  • Compact Size: Minimizes space requirements in densely populated circuit boards.
  • Fast Acting: Offers rapid overcurrent protection to prevent damage to sensitive components.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Wide Operating Temperature Range: Suitable for operation in diverse environmental conditions.

Benefits:

  • Enhanced Circuit Protection: Safeguards electronic components from damage due to overcurrent events.
  • Improved Reliability: Provides consistent and dependable performance over an extended period.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overcurrent conditions.
  • Simplified Assembly: Enables easy integration into automated manufacturing processes.
  • Cost-Effective Solution: Offers an optimal balance of performance, reliability, and affordability.

Additional Details:

The V7BA-06A1A0G is rated for 6A at 72VDC. It's a fast-acting fuse, which means it responds quickly to overcurrent conditions. The fuse has a ceramic body and a silver fusing element. Its interrupting rating is 50A at 72VDC. The operating temperature range is -40°C to +85°C. The product is RoHS compliant, ensuring it meets environmental safety standards. It is supplied on tape and reel for automated assembly processes.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess