EN
  • EN
  • DE

SLDN-06D1ALR

Part No SLDN-06D1ALR
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837916-SLDN-06D1ALR
Ultra Librarian 3D Model Ultra Librarian SLDN-06D1ALR CAD Model

Description

The SLDN-06D1ALR is a surface mount fuse manufactured by Bel Fuse Inc. It's designed to protect electronic circuits from overcurrent conditions. This fuse is characterized by its compact size, fast-acting performance, and suitability for automated assembly processes.

Applications:

  • Consumer Electronics: Protection of power supplies and sensitive circuits in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Overcurrent protection in control systems, sensors, and communication equipment.
  • Medical Devices: Protection of critical circuits in medical monitoring and diagnostic equipment.
  • Automotive Electronics: Overcurrent protection in automotive control units and sensor systems.
  • LED Lighting: Protection of LED drivers and lighting circuits.

Features:

  • Surface Mount Design: Suitable for automated assembly and high-density PCB layouts.
  • Fast Acting: Provides rapid overcurrent protection.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • UL/CSA Approved: Meets industry safety standards.

Benefits:

  • Effective Overcurrent Protection: Quickly interrupts circuits during overcurrent events, preventing damage to components.
  • Compact Design: Space-saving footprint allows for integration into miniaturized electronic devices.
  • Reliable Performance: Designed for reliable operation under a variety of environmental conditions.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Compliance: Meets industry safety standards, ensuring product safety and reliability.

Additional Details:

The specific current rating of the SLDN-06D1ALR needs to be determined from the Bel Fuse datasheet. This rating indicates the maximum current the fuse can carry continuously without opening. The interrupting rating specifies the maximum fault current the fuse can safely interrupt. It's important to select a fuse with an appropriate current and interrupting rating for the intended application.

When selecting a fuse, consider the inrush current characteristics of the protected circuit. A fuse should be able to withstand normal inrush currents without nuisance tripping. Bel Fuse datasheets provide detailed information on the fuse's time-current characteristics, which are essential for proper fuse selection.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess