EN
  • EN
  • DE

S558-5999-Q4

Part No S558-5999-Q4
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186394-S558-5999-Q4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S558-5999-Q4 CAD Model

Description

The S558-5999-Q4 is a power entry module manufactured by Bel Fuse Inc. These modules integrate multiple functions into a single component, simplifying design and assembly in various electronic devices. Power entry modules typically include an IEC inlet, a fuse holder, and sometimes a voltage selector or EMC filter.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Industrial Equipment: Employed in industrial machinery requiring a robust and filtered power connection.
  • Medical Devices: Used in medical equipment needing reliable and safe power input.
  • IT Equipment: Found in servers, workstations, and other IT infrastructure components.
  • Consumer Electronics: Integrated into higher-end consumer electronics like audio amplifiers and video equipment.

Features:

  • IEC Inlet: Standard IEC connector for easy connection to power cords.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Compact Design: Combines multiple functions into a single, space-saving module.
  • EMC Filtering (Possible): Some variants may include EMC filtering to reduce electromagnetic interference.
  • Voltage Selection (Possible): Some versions might feature voltage selection for compatibility with different power standards.

Benefits:

  • Simplified Design: Reduces the number of components required for power entry.
  • Improved Reliability: Integrated fuse protection enhances the reliability of the device.
  • Enhanced Safety: Provides a safe and standardized power connection.
  • Reduced Assembly Time: Simplifies the assembly process by combining multiple functions into one module.
  • Space Saving: Compact design saves valuable space within the device enclosure.

Additional Details:

The specific technical specifications of the S558-5999-Q4, such as the voltage and current ratings, fuse size, and EMC filter characteristics, will depend on the exact model. Datasheets from Bel Fuse Inc. should be consulted for detailed specifications. The module is typically constructed from durable plastic materials and designed for easy mounting in equipment enclosures.

You May Also Be Interested in

Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess