EN
  • EN
  • DE

SFP-1GBT-09

Part No SFP-1GBT-09
Manufacturer Bel Fuse Inc.
Catalog Fiber Optics - Transceiver Modules
Description TXRX SFP 1.25GBPS COPPER SYNCE / Transceiver Module Networking 10Mbps, 100Mbps, 1Gbps 3.13V ~ 3.46V RJ45 Pluggable, SFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Bel Fuse Inc.
Package Bulk
Data Rate 10Mbps, 100Mbps, 1Gbps
Applications Networking
Voltage - Supply 3.13V ~ 3.46V
Connector Type RJ45
Mounting Type Pluggable, SFP
Other Names 507-2303
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1242503-SFP-1GBT-09
Ultra Librarian 3D Model Ultra Librarian SFP-1GBT-09 CAD Model

Description

The SFP-1GBT-09 fiber optic transceiver module from Bel Fuse Inc. is a pluggable SFP module with an RJ45 connector type.

  • Connector Type: RJ45
  • Data Rate: 10Mbps, 100Mbps, and 1Gbps
  • Voltage Supply: 3.13V ~ 3.46V
  • Packaging: Bulk
  • Standard Package: 96
  • ECCN: EAR99
  • REACH: Unaffected
  • Application: Optoelectronics for fiber optics - transceiver modules

You May Also Be Interested in

Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Foxconn Optical Interconnect Technology, Inc.
Families of Single-Mode Small Form Factor Pluggable Optical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPT SFF PLUGGABLE BAIL
Lowest to $105.2214
Foxconn Optical Interconnect Technology, Inc.
Digital Diagnostic SFP, 850nm 3.072/2.4576 Gb/s, RoHS OBSAI/CPRI Compatible Optical Transceiver | TXRX OPT SFP DGTL 850NM IND
Lowest to $52.1044
Foxconn Optical Interconnect Technology, Inc.
155 Mb/s Single Mode Fiber Optic Transceiver for ATM, SONET OC-3/SDH STM-1 | TXRX OPT 1X9 155MB/S 1300NM BK
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
850 nm, 2.125/1.0625 and 1.25 GBd Ethernet, Low Voltage (3.3 V), RoHS Compliant, SFP (Small Form Pluggable), Digital Diagnostic Optical Transceiver | TXRX DGTL DIAGNOSTIC PLUG ETH
Lowest to $129.7284
Foxconn Optical Interconnect Technology, Inc.
Single Mode Laser Small Form Factor Transceivers | TXRX OPT SM SONET OC3/SDH 2X5
Lowest to $26.5893
Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $40.3918
Finisar Corporation
2.125 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Lowest to $53.9735
Broadcom Limited
Small Form Factor Pluggable Optical Transceiver for Gigabit | TXRX MMF SFP 1.25GBD GBE BAIL DL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess