EN
  • EN
  • DE

S560-6600-EZ-F

Part No S560-6600-EZ-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description MODULE XFRMR / Pulse Transformer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Dimension 0.520" L x 0.525" W (13.21mm x 13.34mm)
Height - Seated (Max) 0.492" (12.50mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names R5606600EZ-F
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232799-S560-6600-EZ-F
Ultra Librarian 3D Model Ultra Librarian S560-6600-EZ-F CAD Model

Description

The S560-6600-EZ-F is a pulse transformer manufactured by Bel Fuse Inc.

  • Category: Transformers>Pulse Transformers
  • Package: Bulk
  • Standard Package: 200
  • Height - Seated (max): 0.492" (12.50mm)
  • Temperature Range - Operating: -40°C ~ 85°C
  • Dimension: 0.520" L x 0.525" W (13.21mm x 13.34mm)
  • ECCN: EAR99
  • HTSUS: 8504.31.2000.
  • REACH: Unaffected

You May Also Be Interested in

Pulse
MODULE INTERFACE SNGL LAN 10BT
Lowest to $4.0464
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Pulse
TRANSFORMER
Lowest to $2.5179
Pulse
IC CHIP
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Pulse
MODULE 10BASE-T INTRFACE
Lowest to $2.7590
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211
Pulse
MODULE TRANSFORMER
Lowest to $3.9275

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess