EN
  • EN
  • DE

S553-6500-B9-F

Part No S553-6500-B9-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1:2TX/1:1RX 1.5/1.8MH / 1.5mH, 1.8mH T1/E1 (Octal) Pulse Transformer 1:2 Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Transformer Type T1/E1 (Octal)
Inductance 1.5mH, 1.8mH
Mounting SMD (SMT)
Dimension 1.100" L x 0.476" W (27.94mm x 12.09mm)
Height - Seated (Max) 0.236" (5.99mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5536500B9-F
Standard Package 320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232794-S553-6500-B9-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-B9-F CAD Model

Description

The T1/E1 (Octal) Transformer is a pulse transformer that is designed to provide electrical isolation between two circuits.

  • Inductance: 1.5mH and 1.8mH
  • Package: Bulk
  • Mounting: SMD (SMT) technology
  • Height: 0.236" (5.99mm)
  • Dimension: 1.100" L x 0.476" W (27.94mm x 12.09mm)
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Bel Fuse Inc.

You May Also Be Interested in

Pulse
PULSE XFMR
Lowest to $9.1580
Pulse
IC CHIP
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $5.3742
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess