EN
  • EN
  • DE

S553-6500-89-F

Part No S553-6500-89-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE TRANSFORMER 1:1CT 1.6MH / 1.6mH T1/E1 (Single) Pulse Transformer 1:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Transformer Type T1/E1 (Single)
Inductance 1.6mH
Mounting SMD (SMT)
Dimension 0.240" L x 0.265" W (6.10mm x 6.73mm)
Height - Seated (Max) 0.265" (6.73mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S553650089-F
Standard Package 650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232792-S553-6500-89-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-89-F CAD Model

Description

The S553-6500-89-F is a T1/E1 (Single) pulse transformer from Bel Fuse Inc.

  • Inductance: 1.6mH
  • Maximum Seated Height: 0.265 inches (6.73mm)
  • Package: Bulk
  • Standard Package: 650 units
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.240 inches L x 0.265 inches W (6.10mm x 6.73mm)
  • Approvals: ECCN and REACH

You May Also Be Interested in

Pulse
TRANSFORMER
Lowest to $2.5179
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $5.3111
Pulse
IC CHIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE INTERFACE SNGL LAN 10BT
Lowest to $4.0464
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $0.1433

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess