EN
  • EN
  • DE

RJS 250-R SHORT

Part No RJS 250-R SHORT
Manufacturer Bel Fuse Inc.
Catalog Electrical, Specialty Fuses
Description FUSE BRD MNT 250MA 600VAC RADIAL / 250mA 600 V AC DC Fuse Board Mount Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Electrical, Specialty Fuses
Mfr Bel Fuse Inc.
Series RJS
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Fuse Type Board Mount
Current Rating (Amps) 250mA
Voltage Rating - AC 600 V
Response Time Slow Blow
Applications Telecom
Approval Agency CE, CSA, cURus
Temperature Range - Operating -55°C ~ 125°C
Breaking Capacity @ Rated Voltage 100A
Package / Case Radial Bend Cylinder
Size / Dimension 0.181" Dia x 0.760" L (4.60mm x 19.30mm)
Melting I2t 0.64
DC Cold Resistance 3.2 Ohms
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0020
Win Source Part Number 1340229-RJS 250-R SHORT
Ultra Librarian 3D Model Ultra Librarian RJS 250-R SHORT CAD Model

Description

The Bel Fuse Inc. RJS 250-R SHORT is a slow-blow board mount fuse with a voltage rating of 600V AC.

  • Voltage Rating - AC: 600V
  • Breaking Capacity @ Rated Voltage: 100A
  • Response Time: Slow Blow
  • Size / Dimension: 0.181" Dia x 0.760" L (4.60mm x 19.30mm)
  • DC Cold Resistance: 3.2 Ohms
  • Melting I2t: 0.64
  • Application: Telecom
  • Series: RJS
  • Packaging: Bulk
  • Standard Package: 1,000
  • Mounting Type: Through Hole
  • Package / Case: Radial Bend Cylinder
  • Operating Temperature: -55°C ~ 125°C
  • Approval Agency: CE, CSA, cURus

You May Also Be Interested in

Eaton Bussmann
FUSE RECT 35A 600VAC/300VDC BLAD
Need more? Email Us
Eaton Bussmann
SUPER LAG RENEW.LINK 500/600
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 1.5A 600VAC/170VDC
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 200A 690VAC RECT
Need more? Email Us
Eaton Bussmann
LOW PEAK DUAL ELEMENT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 10A 250VAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 25A 250VAC
Need more? Email Us
Eaton Bussmann
FUSE 2A 250V MICROSWITCH K2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess