EN
  • EN
  • DE

0845-2G1T-H5

Part No 0845-2G1T-H5
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 2PORT 100 BASE-T PCB / 2 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45
Number of Ports 2
Number of Rows 2
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 1.080" (27.43mm)
LED Color Green - Green
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up and Down
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Base Product Number 0845-2G1T
Standard Package 40
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350525-0845-2G1T-H5
Ultra Librarian 3D Model Ultra Librarian 0845-2G1T-H5 CAD Model

Description

The Bel Fuse Inc. modular connector jack with magnetics is a 90° angle (right) RJ45 connector type with two ports.

  • Connector Type: 90° Angle (Right) RJ45
  • Number of Ports: 2
  • Features: Shielded, EMI Finger and Board Guide
  • Height Above Board: 1.080" (27.43mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Number of Cores per Jack: 4
  • Tab Direction: Up and Down
  • Shielding Material: Copper Alloy
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Applications: 10/100 Base-T and AutoMDIX
  • Mounting Type: Through Hole
  • Package: Tray
  • Approval: Bel Fuse Inc.

You May Also Be Interested in

Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $8.7314
Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess