EN
  • EN
  • DE

CISCO UCSB-MLOM-40G-04 - Cisco UCS VIC 1440 modular LOM for Blade Servers

Part No CISCO UCSB-MLOM-40G-04 - Cisco UCS VIC 1440 modular LOM for Blade Servers
Manufacturer CISCO
Catalog Network Cards
Description Cisco UCS VIC 1440 modular LOM for Blade Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386898-CISCO UCSB-MLOM-40G-04 - Cisco UCS VIC 1440 modular LOM for Blade Servers
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-MLOM-40G-04 - Cisco UCS VIC 1440 modular LOM for Blade Servers CAD Model

Description

The CISCO UCSB-MLOM-40G-04, known as the Cisco UCS VIC 1440, is an advanced modular Lan-On-Motherboard (LOM) networking interface designed for integration within Cisco's Unified Computing System (UCS) B-Series Blade Servers. Offering enhanced capabilities over its predecessors, the VIC 1440 delivers superior connectivity for data centers requiring high bandwidth and low latency connections. It features 40Gbps connectivity through dual ports and is capable of running either Ethernet or Fiber Channel over Ethernet (FCoE) protocols, catering to a mix of network and storage communication needs. Like the 1340 model, the 1440 supports up to 256 PCIe virtual interfaces, enabling high levels of server and network virtualization. These virtual interfaces can be dynamically managed and assigned as either virtual network interface cards (vNICs) or Host Bus Adapters (HBAs), providing unparalleled flexibility in configuring server networking. The incorporation of the latest networking technologies and support for Cisco's UCS Manager allows for easy integration within the UCS ecosystem, delivering optimized performance, centralized management, and simplified operations. The VIC 1440 is an ideal solution for businesses looking to optimize their data center performance and efficiency with cutting-edge networking technology.

You May Also Be Interested in

HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess