EN
  • EN
  • DE

08B1-1X1T-03-F

Part No 08B1-1X1T-03-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN MAGJACK 1PORT 100 BASE-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Bel Fuse Inc.
Packaging Tray
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.531" (13.50mm)
LED Color Does Not Contain LED
Number of Cores per Jack 5
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 15μin (0.38μm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Win Source Part Number 051860-08B1-1X1T-03-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 08B1-1X1T-03-F CAD Model

Description

Description

The 08B1-1X1T-03-F is a versatile electronic component known for its robust performance in connectivity solutions. It is engineered to deliver seamless integration with various hardware setups.

Features and Benefits

  • High durability and long lifespan due to superior design materials.
  • Reliable connection capabilities with minimal signal interference.
  • Compact form factor suitable for space-constrained applications.

Applications

  • Telecommunications infrastructure
  • Networking equipment
  • Consumer electronics
  • Industrial automation systems

Additional Details

With a focus on reliability, the 08B1-1X1T-03-F is ideal for engineers seeking quality connections in demanding environments. Its innovative design ensures quick installation and maintenance.

You May Also Be Interested in

Molex, LLC
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
Connector Accessories SFP Cage Right Angle Copper Alloy Nickel SFP Tray
Need more? Email Us
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $69.1880
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess