The Bel Fuse 0685-1500-S1 is a fast-acting surface mount fuse designed to provide overcurrent protection in a variety of electronic applications. Bel Fuse is a well-known manufacturer of circuit protection devices, and the 0685 series is recognized for its reliability and performance in safeguarding sensitive components.
Applications
- Power supplies
- Battery chargers
- Hard disk drives
- Solid-state drives (SSDs)
- USB ports
Features
- Fast-acting fuse
- Surface mount design
- Compact size
- High interrupting rating
- RoHS compliant
Benefits
- Provides quick response to overcurrent events, protecting downstream components.
- Suitable for automated assembly processes.
- Saves space on circuit boards.
- Prevents damage from short circuits and overloads.
- Reduces environmental impact through compliance with RoHS standards.
Additional Details
The 0685-1500-S1 is rated for 1.5A and typically has a voltage rating of 32V or 63V (check the datasheet for exact details). The case size is generally a 1206 (3.2mm x 1.6mm) or similar, surface-mount package. It is constructed with ceramic materials and a precise fusible link that melts rapidly when the current exceeds its rated value. Always refer to the product datasheet for specific electrical characteristics, temperature derating curves, and recommended soldering procedures.