The AZ1084D-ADJ is a low dropout positive voltage regulator capable of providing up to 5A of output current. Manufactured by BCD Semiconductor Manufacturing Limited, this regulator is designed for applications requiring a stable and adjustable voltage source with a minimal voltage drop.
Applications
- High-efficiency linear regulators
- Post regulators for switching supplies
- Battery chargers
- Constant current sources
- Motherboard applications
- Microprocessor power supplies
Features
- Adjustable Output Voltage: Allows for precise voltage regulation based on application needs.
- Low Dropout Voltage: Operates with a minimal difference between input and output voltage, enhancing efficiency.
- 5A Output Current Capability: Provides sufficient power for various electronic devices.
- Built-in Thermal Shutdown: Protects the regulator from overheating under high load conditions.
- Current Limiting Protection: Prevents damage due to excessive current draw.
- High Accuracy: Offers precise and reliable voltage regulation.
Benefits
- Enhanced System Efficiency: The low dropout voltage feature minimizes power loss and improves overall system efficiency.
- Reliable Performance: Built-in protection mechanisms ensure stable and dependable operation, even under challenging conditions.
- Flexible Voltage Regulation: The adjustable output voltage allows for customization to meet specific application requirements.
- Simplified System Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.
- Thermal Protection: Protects the device and the system from thermal damage.
Additional Details
The AZ1084D-ADJ utilizes a three-terminal configuration and is available in various package options. The output voltage can be adjusted using external resistors, allowing for precise voltage regulation. Its robust design and protection features make it suitable for a wide range of industrial and commercial applications. The device is designed to be stable with various types of output capacitors.