EN
  • EN
  • DE

AP3706M-G1

Part No AP3706M-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description PRIMARY SIDE CONTROL IC FOR OFF-LINE BATTERY CHARGERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145662-AP3706M-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3706M-G1 CAD Model

Description

The AP3706M-G1 is a highly integrated power management IC manufactured by BCD Semiconductor Manufacturing Limited. It is specifically designed for use in AC/DC power supplies and battery chargers. The device incorporates several key features to enhance efficiency, reduce standby power consumption, and provide robust protection for various applications.

Applications

  • AC/DC Adapters: Powering various electronic devices such as mobile phones, tablets, and other portable devices.
  • Battery Chargers: Used in chargers for Li-ion and other battery types.
  • Standby Power Supplies: Providing power for standby modes in appliances and other electronic equipment.
  • LED Lighting: Driving LED lamps and luminaires.

Features

  • High Efficiency: Optimizes power conversion efficiency, reducing energy waste and heat generation.
  • Low Standby Power Consumption: Minimizes power consumption in standby mode, meeting stringent energy efficiency standards.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the power supply and connected devices.
  • Adjustable Output Voltage and Current: Allows for flexibility in designing power supplies for various applications.
  • PWM Control: Utilizes pulse-width modulation (PWM) for precise output voltage regulation.
  • Compact Package: Available in a small form factor, suitable for space-constrained applications.

Benefits

  • Energy Savings: High efficiency and low standby power consumption reduce energy waste and lower electricity bills.
  • Enhanced Reliability: Integrated protection features prevent damage to the power supply and connected devices, increasing system reliability.
  • Simplified Design: Integrated design reduces the number of external components required, simplifying the design process.
  • Flexible Application: Adjustable output voltage and current allow for use in a wide range of applications.
  • Cost-Effective Solution: Combines high performance with a competitive price point.

Additional Details

The AP3706M-G1 incorporates advanced control techniques to minimize electromagnetic interference (EMI) and improve overall system performance. It also features soft-start functionality to reduce stress on components during startup. This power management IC is designed to meet various regulatory requirements for safety and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess