EN
  • EN
  • DE

AP3502M-G1

Part No AP3502M-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817335-AP3502M-G1
Ultra Librarian 3D Model Ultra Librarian AP3502M-G1 CAD Model

Description

The AP3502M-G1 is a power management integrated circuit (PMIC) manufactured by BCD Semiconductor Manufacturing Limited. This device is designed to provide efficient power conversion and regulation in a variety of applications. While specific details on its features and functionalities are limited without further research, PMICs generally integrate multiple power management functions into a single chip, reducing board space and component count.

Applications

  • Portable devices such as smartphones and tablets.
  • Battery-powered equipment.
  • Power supplies for embedded systems.
  • LED lighting applications.
  • Industrial control systems.

Features

  • High efficiency DC-DC conversion.
  • Over-voltage protection.
  • Short-circuit protection.
  • Under-voltage lockout.
  • Thermal shutdown.
  • Integrated MOSFETs (potentially, depending on the specific configuration).
  • Multiple output voltage options (potentially, depending on the specific configuration).

Benefits

  • Improved power efficiency, leading to longer battery life in portable devices.
  • Reduced board space and component count, simplifying design and reducing manufacturing costs.
  • Enhanced system reliability through integrated protection features.
  • Simplified power supply design.
  • Stable and regulated output voltages for sensitive electronic components.

Additional Details

The AP3502M-G1 is typically available in a compact surface-mount package. Its operating voltage range and switching frequency are design-specific parameters that contribute to its overall performance. The device is designed to minimize power losses during operation, contributing to energy efficiency. Further research would be required to ascertain more specific electrical characteristics, such as input voltage range, output current capabilities, and specific protection thresholds.

Due to the limited publicly available datasheet, some of these details are generalized based on typical PMIC functionalities. Consult the manufacturer's datasheet for definitive specifications.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess