EN
  • EN
  • DE

AP3423DNTR-G1

Part No AP3423DNTR-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 1.2A, 1.4MHz, Dual Synchronous DC-DC Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145655-AP3423DNTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3423DNTR-G1 CAD Model

Description

The AP3423DNTR-G1 is a high-efficiency, step-down DC-DC converter manufactured by BCD Semiconductor Manufacturing Limited. This converter is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications. It offers a combination of high efficiency, compact size, and robust protection features, making it a versatile solution for modern electronic devices.

Applications

  • Powering portable devices: Such as smartphones, tablets, and other battery-powered electronics.
  • LED lighting: Driving LEDs with constant current and high efficiency.
  • Point-of-load regulation: Providing regulated voltage to specific components in electronic systems.
  • Industrial control systems: Supplying power to sensors, microcontrollers, and other devices in industrial applications.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and extending battery life in portable applications.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, offering flexibility in system design.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter in the event of overheating, preventing damage.
  • Short-Circuit Protection (SCP): Safeguards the converter and the load from short-circuit conditions.
  • Compact Package: Available in a small form-factor package, suitable for space-constrained applications.

Benefits

  • Improved Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Comprehensive protection features safeguard the converter and the load from damage.
  • Reduced Component Count: Integrated design simplifies system design and reduces the number of external components required.
  • Flexible Design: Wide input voltage range and adjustable output voltage offer flexibility in system design.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details

The AP3423DNTR-G1 typically operates at a high switching frequency, enabling the use of smaller external components. It incorporates internal compensation, simplifying the design process and reducing the number of external components. This DC-DC converter is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess