EN
  • EN
  • DE

AP3036AKTTR-G1

Part No AP3036AKTTR-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description WHITE LED STEP-UP CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145617-AP3036AKTTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3036AKTTR-G1 CAD Model

Description

The AP3036AKTTR-G1 is a high-efficiency step-down (buck) DC-DC converter from BCD Semiconductor Manufacturing Limited. It's designed to convert higher input voltages to lower, regulated output voltages with minimal power loss. This converter is suitable for portable devices, LED lighting, and various industrial applications where efficiency and compact size are crucial.

Applications

  • Portable Electronics: Used in smartphones, tablets, and wearable devices to regulate power.
  • LED Backlighting: Powers LED backlights in LCD displays with constant current.
  • Power Banks: Provides efficient voltage conversion in portable power banks.
  • Industrial Control Systems: Supplies regulated power to sensors, microcontrollers, and other components.
  • Automotive Electronics: Used in car chargers and other automotive power supplies.

Features

  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.
  • Adjustable Output Voltage: Allows for flexible configuration based on application needs.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter from damage due to excessive current.
  • Over-Temperature Protection (OTP): Prevents overheating and ensures reliable operation.

Benefits

  • Extended Battery Life: High efficiency translates to longer operating times for portable devices.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Improved System Reliability: Protection features safeguard against damage and ensure stable operation.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system performance.
  • Simplified Design: Integrated features simplify the design process and reduce BOM costs.

Additional Details

The AP3036AKTTR-G1 utilizes a fixed-frequency PWM (Pulse Width Modulation) control scheme to achieve high efficiency and stable output voltage regulation. The output voltage is typically adjusted using external resistors. The converter also features soft-start functionality to limit inrush current during startup. Detailed specifications, including operating voltage range, output current capabilities, switching frequency, and recommended external components, can be found in the BCD Semiconductor datasheet.

This step-down DC-DC converter provides a highly efficient and reliable solution for various power supply applications, making it an excellent choice for designers seeking to optimize system performance and minimize power consumption.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess