EN
  • EN
  • DE

AP3001S-ADJE1

Part No AP3001S-ADJE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 150kHz 3A PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145608-AP3001S-ADJE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3001S-ADJE1 CAD Model

Description

The AP3001S-ADJE1 is a step-down (buck) DC-DC converter manufactured by BCD Semiconductor Manufacturing Limited. It's designed to efficiently convert higher input voltages to a lower, adjustable output voltage. This converter is often used in applications where a stable and adjustable power supply is needed, such as in portable devices, power banks, and LED lighting systems.

Applications

  • Portable Power Devices (e.g., Power Banks)
  • LED Lighting Drivers
  • Battery Chargers
  • Point-of-Load Regulators
  • General-Purpose DC-DC Conversion

Features

  • Adjustable Output Voltage: Allows for precise control of the output voltage using external resistors.
  • High Efficiency: Minimizes power loss during conversion, improving overall system efficiency.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in various applications.
  • Built-in Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the converter if the temperature exceeds a safe limit.
  • Soft-Start Function: Reduces inrush current during startup, minimizing stress on components.

Benefits

  • Flexible Output Voltage: Adjustable output allows for customization to meet specific application requirements.
  • Energy Savings: High efficiency minimizes power loss and reduces energy consumption.
  • Wide Application Range: Operates over a wide input voltage range, suitable for diverse power sources.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection ensure reliable operation.
  • Reduced Component Stress: Soft-start function minimizes inrush current, extending component lifespan.

Additional Details

The AP3001S-ADJE1 typically operates with an input voltage range of 4.5V to 36V and can deliver an adjustable output voltage from 0.925V up to the input voltage. It often has a switching frequency in the range of 150 kHz to 500 kHz, which balances efficiency and component size. The typical output current capability can range from 1A to 3A, depending on the specific configuration and thermal conditions. It is commonly available in packages such as SOP-8 or similar. Refer to the official AP3001S-ADJE1 datasheet from BCD Semiconductor for detailed specifications, including efficiency curves, thermal characteristics, and component selection guidelines.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess