EN
  • EN
  • DE

AP2114M-ADJG1

Part No AP2114M-ADJG1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 1A LOW NOISE CMOS LDO REGULATOR WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145490-AP2114M-ADJG1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2114M-ADJG1 CAD Model

Description

The AP2114M-ADJG1 is a power distribution switch manufactured by BCD Semiconductor Manufacturing Limited. It is designed to protect USB ports and other circuits from overcurrent and short-circuit conditions. This device integrates a power MOSFET and control circuitry into a small package, providing a cost-effective and reliable solution for power management.

Applications:

  • USB Ports: Protecting USB ports in computers, laptops, and peripherals.
  • Power Distribution: Managing power distribution in various electronic devices.
  • Hot-Swap Applications: Safely inserting and removing devices from a live system.
  • Overcurrent Protection: Preventing damage from excessive current draw.
  • Short-Circuit Protection: Protecting circuits from short-circuit faults.

Features:

  • Adjustable Current Limit: Allows for flexible current limiting settings.
  • Overcurrent Protection (OCP): Protects the circuit from excessive current.
  • Short-Circuit Protection (SCP): Protects the circuit from short circuits.
  • Thermal Shutdown: Protects the device from overheating.
  • Reverse Blocking: Prevents current from flowing backward into the power source.
  • Enable Input: Allows for external control of the power switch.
  • Small Package: Compact size for space-constrained applications.

Benefits:

  • Circuit Protection: Safeguards electronic circuits from damage.
  • System Reliability: Enhances the reliability of the overall system.
  • Cost-Effective: Provides a cost-efficient solution for power management.
  • Easy to Use: Simple implementation with minimal external components.
  • Space Saving: Compact package saves valuable board space.

Technical Specifications:

The AP2114M-ADJG1 typically operates with an input voltage range of 2.7V to 5.5V. The current limit is adjustable, typically from 0.5A to 2A depending on the external resistor value. It is available in a compact package such as SOT-25 or similar. The device also features a fault flag output that indicates when an overcurrent or short-circuit condition has occurred.

Additional Details: Detailed electrical characteristics, timing diagrams, and application notes can be found in the datasheet. Care should be taken to select the appropriate current limit resistor value based on the application requirements. The device also features ESD protection to prevent damage from electrostatic discharge events.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess