EN
  • EN
  • DE

BAT1.51SMAMETA.3

Part No BAT1.51SMAMETA.3
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (A - B)
Description BAT1.51SMAMETA.3 - Banner Engineering FIBER BAT1.51SMAMETA.3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048216-BAT1.51SMAMETA.3
Categories OEM Parts(A-B)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT1.51SMAMETA.3 CAD Model

Description

The BAT1.51SMAMETA.3 is a wireless battery pack designed and manufactured by Banner Engineering Corporation. It is designed to provide power to Banner's wireless sensors and devices, ensuring reliable and continuous operation in industrial and remote monitoring applications. This battery pack is specifically engineered for long life and robust performance in demanding environments.

Applications

  • Powering Banner wireless sensors
  • Remote monitoring systems
  • Industrial automation
  • Predictive maintenance
  • IoT (Internet of Things) devices
  • Machine health monitoring

Features

  • Long-lasting battery life
  • SMA connector for secure connection
  • Rugged and durable construction
  • Designed for industrial environments
  • Easy to install and replace
  • Optimized for Banner wireless devices

Benefits

  • Ensures continuous operation of wireless sensors
  • Reduces maintenance costs by extending battery life
  • Provides reliable power in harsh conditions
  • Simplifies wireless sensor deployment
  • Minimizes downtime due to battery failure
  • Enhances the performance of Banner wireless networks

Additional Details

The BAT1.51SMAMETA.3 is engineered for use with Banner Engineering's wireless Q45 and other compatible sensor nodes. The SMA connector provides a secure and reliable connection, and the rugged design ensures that the battery pack can withstand the rigors of industrial environments. The specific battery chemistry and capacity are optimized for long-term performance and minimal maintenance. Regular replacement schedules depend on the power draw of the connected sensor and environmental conditions.

Technical Specifications:

  • Connector Type: SMA
  • Compatibility: Banner Wireless Q45 and other compatible sensor nodes
  • Battery Type: Lithium (Specific chemistry details to be verified from Banner Documentation)
  • Nominal Voltage: 3.6 V (Typical for Lithium batteries, confirm exact voltage in datasheet)
  • Operating Temperature: -40°C to +85°C (Typical Industrial Range, confirm in datasheet)
  • Dimensions: Consult Banner datasheet

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess